Joint Way International, Inc. Roller Chains 50-1

Description
Standard Single Strand Roller Chain
Description
Standard Single Strand Roller Chain

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
50-1
Roller Chains 50-1
Standard Single Strand Roller Chain

Standard Single Strand Roller Chain

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 50-1
Product Name Roller Chains
Chain Pitch 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Wide Series Welded Offset Sidebar Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 6 to 8 inch (152 to 203 mm)
Tensile Strength 38216 to 80928 lbs (17332 to 36702 kg)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 29 lbs (13.15 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 3 inch (76.2 mm)
Rollers Rollers
# of Strands Single
View Details