35SS* -- STAINLESS STEEL ROLLER CHAINS
Joint Way International, Inc.
Stainless Steel Roller Chains
35SS*
Description
Single Strand
-
Joint Way International, Inc.
Description
Single Strand
Suppliers
Stainless Steel Roller Chains
35SS*
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
35SS* |
|
Product Name
|
Stainless Steel Roller Chains |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
ISO BS/DIN Pitch
>63.50
Chain Pitch
9.84 to 19.69 inch (250 to 500 mm)
View Details
Joint Way International, Inc.
Chain Pitch
1 inch (25.4 mm)
Rollers
Rollers
Features
Double Pitch Roller Chain
View Details