Joint Way International, Inc. Roller Chains 35-1*

Description
Standard Single Strand Roller Chain
Description
Standard Single Strand Roller Chain

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
35-1*
Roller Chains 35-1*
Standard Single Strand Roller Chain

Standard Single Strand Roller Chain

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 35-1*
Product Name Roller Chains
Chain Pitch 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Forging Scraper Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 5.59 to 7.87 inch (142 to 200 mm)
Tensile Strength 36418 to 58898 lbs (16516 to 26711 kg)
View Details
Roller Chains - 1463768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
6 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Stainless Steel Roller Chains - C2062H-SS - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Material Stainless Steel
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
View Details