Joint Way International, Inc. British Standard Roller Chains 28B-2

Description
Type: Double Strand
Description
Type: Double Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 28B-2 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
28B-2
British Standard Roller Chains 28B-2
Type: Double Strand

Type: Double Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 28B-2
Product Name British Standard Roller Chains
Chain Pitch 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2860 inch (7.26 mm)
View Details
Engineering Steel Bush Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 to 7 inch (66.27 to 178 mm)
View Details
Roller Chains - 1845723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Rexnord RS953R Roller Type Conveyor Chains Engineered Steel Chains - RS953R - RegalRexnord
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 6 inch (152 mm)
View Details