25SS* -- STAINLESS STEEL ROLLER CHAINS
Joint Way International, Inc.
Stainless Steel Roller Chains
25SS*
Description
Single Strand
-
Joint Way International, Inc.
Description
Single Strand
Suppliers
Stainless Steel Roller Chains
25SS*
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
25SS* |
|
Product Name
|
Stainless Steel Roller Chains |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6252 inch (15.88 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Pitch
2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load
2500 to 102 lbs (1134 to 46.08 kg)
# of Strands
Single
View Details
Joint Way International, Inc.
Chain Pitch
0.7500 inch (19.05 mm)
Rollers
Rollers
# of Strands
Single
View Details