Joint Way International, Inc. Roller Chains 240H RB

Description
Heavy Series
Description
Heavy Series

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
240H RB
Roller Chains 240H RB
Heavy Series

Heavy Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 240H RB
Product Name Roller Chains
Chain Pitch 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Cast Iron Chain 103 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3 inch (76.2 mm)
Maximum Allowable Load 1100 lbs (499 kg)
View Details
3.7465 mm Pitch, Nylatron GS Roller Chain - A 6M 7MMT - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.1475 inch (3.75 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2 inch (50.8 mm)
Rollers Rollers
Features Double Pitch Roller Chain
View Details