Joint Way International, Inc. British Standard Roller Chains 20B-2

Description
Type: Double Strand
Description
Type: Double Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 20B-2 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
20B-2
British Standard Roller Chains 20B-2
Type: Double Strand

Type: Double Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 20B-2
Product Name British Standard Roller Chains
Chain Pitch 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Roller Connecting Link, For Roller Chain - A 6Y 7MH25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Roller Chains - 1463774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Cast Iron Chain 103 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3 inch (76.2 mm)
Maximum Allowable Load 1100 lbs (499 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1.75 inch (44.45 mm)
Rollers Rollers
View Details