16B-3 -- BRITISH STANDARD ROLLER CHAINS
Joint Way International, Inc.
British Standard Roller Chains
16B-3
Description
Type: Triple Strand
-
Joint Way International, Inc.
Description
Type: Triple Strand
Suppliers
British Standard Roller Chains
16B-3
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
16B-3 |
|
Product Name
|
British Standard Roller Chains |
|
Chain Pitch
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Material
Stainless Steel
ISO BS/DIN Pitch
ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm)
Chain Pitch
1 to 2 inch (25.4 to 50.8 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal, Black
Chain Pitch
0.1227 inch (3.12 mm)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 04 (6.35mm)
Chain Pitch
0.2500 inch (6.35 mm)
View Details
Material
Steel / Hardened Steel
ANSI Pitch
40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature)
ISO BS/DIN Pitch
ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature)
View Details