Joint Way International, Inc. British Standard Roller Chains 16B-2

Description
Type: Double Strand
Description
Type: Double Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 16B-2 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
16B-2
British Standard Roller Chains 16B-2
Type: Double Strand

Type: Double Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 16B-2
Product Name British Standard Roller Chains
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.3750 inch (9.52 mm)
View Details
Roller Chains - 1463768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Conveyor Chain(ZC Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 1.5 to 12 inch (38.1 to 305 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
View Details