Joint Way International, Inc. Roller Chains 100-3 RB

Description
Standard Triple Strand Roller Chains
Description
Standard Triple Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
100-3 RB
Roller Chains 100-3 RB
Standard Triple Strand Roller Chains

Standard Triple Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 100-3 RB
Product Name Roller Chains
Chain Pitch 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6252 inch (15.88 mm)
View Details
Attachment Sidebar Elevator Chain(Cement Mill Chain) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 3.94 to 9.84 inch (100 to 250 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 0.7500 inch (19.05 mm)
Rollers Rollers
# of Strands Double
View Details