Joint Way International, Inc. British Standard Roller Chains 12B-2

Description
Type: Double Strand
Description
Type: Double Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 12B-2 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
12B-2
British Standard Roller Chains 12B-2
Type: Double Strand

Type: Double Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 12B-2
Product Name British Standard Roller Chains
Chain Pitch 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Agricultural Roller Chain Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Features Attachment Chain
# of Strands Single
View Details
Roller Chains - 1463771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Rexnord RS1113C Roller Type Conveyor Chains Engineered Steel Chains - RS1113C - RegalRexnord
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 6 inch (152 mm)
View Details