Joint Way International, Inc. British Standard Roller Chains 12B-1

Description
Type: Single Strand
Description
Type: Single Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 12B-1 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
12B-1
British Standard Roller Chains 12B-1
Type: Single Strand

Type: Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 12B-1
Product Name British Standard Roller Chains
Chain Pitch 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Series Cottered Type Roller Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.6250 to 2.5 inch (15.88 to 63.5 mm)
View Details
Roller Chains - 6613586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel
ANSI Pitch 41 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Welded Chains - WR 78 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 2.61 inch (66.27 mm)
View Details