RS Components, Ltd. Roller Chains 6613586

Description
ANS Simplex S/S Chain 40-1, 10ft
Request a Quote
Description
ANS Simplex S/S Chain 40-1, 10ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 6613586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
6613586
Roller Chains 6613586
ANS Simplex S/S Chain 40-1, 10ft

ANS Simplex S/S Chain 40-1, 10ft

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 6613586
Product Name Roller Chains
Material Stainless Steel; Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Roller Chains - 474925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Roller Chains - 7204338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Roller Chains - 1830862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details