120R16H -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
120R16H
Description
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Pitch: 1-1/2"
Suppliers
Single-Split-Taper-Bushed Sprockets
120R16H
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120R16H |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
24
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
13
O.D.
5.82 inch (148 mm)
View Details