Joint Way International, Inc. Q-bushed Sprockets 120E22H

Description
Single Q-bushed Pitch: 1-1/2" Pitch
Description
Single Q-bushed Pitch: 1-1/2" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 120E22H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
120E22H
Q-bushed Sprockets 120E22H
Single Q-bushed Pitch: 1-1/2" Pitch

Single Q-bushed

Pitch: 1-1/2" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 120E22H
Product Name Q-bushed Sprockets
Pitch 80 (1"); 120 (1 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 40
View Details
Sprockets with QD Bushings No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
Single Pitch Sprocket Idlers - AG2437-9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
View Details
100, FINISHED BORE SPROCKETS - 100BS34 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 34
O.D. 14.24 inch (362 mm)
View Details