120BTB26H -- 120, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
120, TAPER-BUSHED SPROCKETS
120BTB26H
Description
Single Taper-Bushed B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 1-1/2"
Suppliers
Single Taper-Bushed B
Pitch: 1-1/2"
Single Taper-Bushed B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120BTB26H |
|
Product Name
|
120, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
26
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
24
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
QD Bushing
Number of Teeth
11 to 112
View Details
Number of Teeth
9
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
45
O.D.
22.35 inch (568 mm)
View Details