120B14H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120B14H
Description
Single Type B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-1/2"
Suppliers
Single Type B
Pitch: 1-1/2"
Single Type B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120B14H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style
QD Bushing
Number of Teeth
30 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Plastic; Acetal Resin, White
Number of Teeth
16
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
18
O.D.
9.41 inch (239 mm)
View Details
Number of Teeth
10
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details