Joint Way International, Inc. British Standard Roller Chains 10B-3

Description
Type: Triple Strand
Description
Type: Triple Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 10B-3 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
10B-3
British Standard Roller Chains 10B-3
Type: Triple Strand

Type: Triple Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 10B-3
Product Name British Standard Roller Chains
Chain Pitch 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

9.525mm Pitch, Brass Ladder Chain - A 6B 8M952 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Roller Chains - 1830884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Cast Iron Chain 4103F29 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3.08 inch (78.11 mm)
Maximum Allowable Load 3200 lbs (1451 kg)
View Details
Nickel Plated Roller Chains - 100-2NP - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1.25 inch (31.75 mm)
Rollers Rollers
# of Strands Double
View Details