Joint Way International, Inc. British Standard Roller Chains 10B-2

Description
Type: Double Strand
Description
Type: Double Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 10B-2 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
10B-2
British Standard Roller Chains 10B-2
Type: Double Strand

Type: Double Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 10B-2
Product Name British Standard Roller Chains
Chain Pitch 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Cast Iron Chain 488K1/488K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1600 lbs (726 kg)
View Details
7.26 Pitch, High-Tensile Stainless Steel, 400 Series Ladder Chain - A 6C88M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; High-Tensile Stainless Steel, 400 Series
Chain Pitch 0.2858 inch (7.26 mm)
View Details
Agricultural Roller Chains - A555 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.63 inch (41.4 mm)
Rollers Rollers
View Details