Joint Way International, Inc. WELD-ON SPROCKETS 100Y35

Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch
Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 100Y35 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
100Y35
WELD-ON SPROCKETS 100Y35
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

No.100 Weld-On Finished Sprocket Plate

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100Y35
Product Name WELD-ON SPROCKETS
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, .1875
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 14
View Details
Stock Sprockets No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 90
View Details
Detachable Link Sprocket Idlers - AG2426 - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Q-bushed Sprockets - 120J80 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 80
Bore 4.44 inch (113 mm)
View Details