Joint Way International, Inc. WELD-ON SPROCKETS 100Y30

Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch
Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 100Y30 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
100Y30
WELD-ON SPROCKETS 100Y30
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

No.100 Weld-On Finished Sprocket Plate

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100Y30
Product Name WELD-ON SPROCKETS
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 9 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 9
View Details
Sprockets with QD Bushings No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style QD Bushing
Number of Teeth 12 to 112
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2417 - Aetna Bearing Company
Specs
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details