Joint Way International, Inc. WELD-ON SPROCKETS 100Y28

Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch
Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 100Y28 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
100Y28
WELD-ON SPROCKETS 100Y28
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

No.100 Weld-On Finished Sprocket Plate

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100Y28
Product Name WELD-ON SPROCKETS
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

18 Teeth, 0.1875
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 18
View Details
Stock Sprockets No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
STOCK SPROCKETS - 100A54 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 54
O.D. 22.21 inch (564 mm)
View Details