Joint Way International, Inc. WELD-ON SPROCKETS 100Y19

Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch
Description
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 100Y19 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
100Y19
WELD-ON SPROCKETS 100Y19
No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch

No.100 Weld-On Finished Sprocket Plate

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100Y19
Product Name WELD-ON SPROCKETS
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

8 Teeth, 0.125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 8
View Details
Sprockets with QD Bushings No.40-2/No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-A - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Single-Split-Taper-Bushed Sprockets - 100Q23H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 23
View Details