100Q28H -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
100Q28H
Description
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Pitch: 1-1/4"
Suppliers
Single-Split-Taper-Bushed Sprockets
100Q28H
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100Q28H |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
13
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Number of Teeth
18
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
10
O.D.
4.6 inch (117 mm)
View Details