100E42 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
100E42
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
Suppliers
Single Q-bushed
Pitch: 1-1/4" Pitch
Single Q-bushed
Pitch: 1-1/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100E42 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
14
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Number of Teeth
18
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
17
O.D.
7.44 inch (189 mm)
View Details