Joint Way International, Inc. Q-bushed Sprockets 100E36

Description
Single Q-bushed Pitch: 1-1/4" Pitch
Description
Single Q-bushed Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 100E36 - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
100E36
Q-bushed Sprockets 100E36
Single Q-bushed Pitch: 1-1/4" Pitch

Single Q-bushed

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100E36
Product Name Q-bushed Sprockets
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 17 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 17
View Details
Double Single Sprockets &Single Type C Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
STOCK SPROCKETS - 100A45 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 45
O.D. 18.63 inch (473 mm)
View Details
Sprocket Number 110 - 110A12 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type A (Hubless)
Number of Teeth 12
View Details