100E35 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
100E35
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
Suppliers
Single Q-bushed
Pitch: 1-1/4" Pitch
Single Q-bushed
Pitch: 1-1/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100E35 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type C (Hub Both Sides)
Number of Teeth
12 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
22
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
40
O.D.
19.96 inch (507 mm)
View Details
Material
Steel
Number of Teeth
15
Bore
0.6430 inch (16.33 mm)
View Details