Joint Way International, Inc. Q-bushed Sprockets 100E27H

Description
Single Q-bushed Pitch: 1-1/4" Pitch
Description
Single Q-bushed Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 100E27H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
100E27H
Q-bushed Sprockets 100E27H
Single Q-bushed Pitch: 1-1/4" Pitch

Single Q-bushed

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100E27H
Product Name Q-bushed Sprockets
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
0.1475 Pitch, 48 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 48
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
100, TAPER-BUSHED SPROCKETS - 100BTB30H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 30
View Details