Joint Way International, Inc. Q-bushed Sprockets 100E19H

Description
Single Q-bushed Pitch: 1-1/4" Pitch
Description
Single Q-bushed Pitch: 1-1/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 100E19H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
100E19H
Q-bushed Sprockets 100E19H
Single Q-bushed Pitch: 1-1/4" Pitch

Single Q-bushed

Pitch: 1-1/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100E19H
Product Name Q-bushed Sprockets
Pitch 80 (1"); 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 80
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 2 ft - A 6M 7-MT-002 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Single-Split-Taper-Bushed Sprockets - 100R30H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 30
View Details