100BTB16H -- 100, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
100, TAPER-BUSHED SPROCKETS
100BTB16H
Description
Single Taper-Bushed
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Taper-Bushed
Pitch: 1-1/4"
Suppliers
Single Taper-Bushed
Pitch: 1-1/4"
Single Taper-Bushed
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100BTB16H |
|
Product Name
|
100, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
16
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
24
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Pitch
36 / 2.868
Number of Teeth
36
Bore
0.3750 inch (9.52 mm)
View Details