100BS21H -- 100, FINISHED BORE SPROCKETS
Joint Way International, Inc.
100, FINISHED BORE SPROCKETS
100BS21H
Description
Single Type BS
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type BS
Pitch: 1-1/4"
Suppliers
Single Type BS
Pitch: 1-1/4"
Single Type BS
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100BS21H |
|
Product Name
|
100, FINISHED BORE SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 95
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
18
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Number of Teeth
18
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details