100B40 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
100B40
Description
Single Type B
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-1/4"
Suppliers
Single Type B
Pitch: 1-1/4"
Single Type B
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100B40 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
17
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Number of Teeth
11
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Hub Style
Tapered Bushing
Number of Teeth
31
View Details