100A80 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
100A80
Description
Single Type A
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1-1/4"
Suppliers
Single Type A
Pitch: 1-1/4"
Single Type A
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100A80 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Metal
Number of Teeth
24
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side)
Number of Teeth
10 to 80
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
33
O.D.
13.84 inch (352 mm)
View Details