100A12H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
100A12H
Description
Single Type A
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1-1/4"
Suppliers
Single Type A
Pitch: 1-1/4"
Single Type A
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100A12H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
12 to 30
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
29
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
22
O.D.
11.33 inch (288 mm)
View Details