Joint Way International, Inc. British Standard Roller Chains 08B-3

Description
Type: Triple Strand
Description
Type: Triple Strand

Suppliers

Company
Product
Description
Supplier Links
British Standard Roller Chains - 08B-3 - Joint Way International, Inc.
Portland, OR, USA
British Standard Roller Chains
08B-3
British Standard Roller Chains 08B-3
Type: Triple Strand

Type: Triple Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 08B-3
Product Name British Standard Roller Chains
Chain Pitch 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Double Pitch Conveyor Chain With Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 1 to 2.5 inch (25.4 to 63.5 mm)
View Details
6.35mm Pitch, Stainless Steel Roller Chain - A 6Y 7M25 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 701 lbs (318 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1.25 inch (31.75 mm)
Rollers Rollers
View Details