Johnson and Allen, Ltd. UV Inspection Lamp UV Strip Lights

Description
Designed to give operators high levels of background illumination, Johnson and Allen offers two different models in our UV inspection tube line: The smaller 18 Watt UV tube, measuring 24" in length - Containing 2 x 18W UV tubes with a power consumption of 36W. The larger 36 Watt UV tube, measuring 48" in length - Containing 2 x 36W UV tubes with a power consumption of 72W. Other features include: Strong Aluminum body and reflector to protect UV tube. Adjustable fixing bracket included as standard. Suitable for use in damp or outdoor environments. Easily accessible UV tubes for quick replacement.
Description
Designed to give operators high levels of background illumination, Johnson and Allen offers two different models in our UV inspection tube line: The smaller 18 Watt UV tube, measuring 24" in length - Containing 2 x 18W UV tubes with a power consumption of 36W. The larger 36 Watt UV tube, measuring 48" in length - Containing 2 x 36W UV tubes with a power consumption of 72W. Other features include: Strong Aluminum body and reflector to protect UV tube. Adjustable fixing bracket included as standard. Suitable for use in damp or outdoor environments. Easily accessible UV tubes for quick replacement.

Suppliers

Company
Product
Description
Supplier Links
UV Inspection Lamp - UV Strip Lights - Johnson and Allen, Ltd.
Sheffield, United Kingdom
UV Inspection Lamp
UV Strip Lights
UV Inspection Lamp UV Strip Lights
Designed to give operators high levels of background illumination, Johnson and Allen offers two different models in our UV inspection tube line: The smaller 18 Watt UV tube, measuring 24" in length - Containing 2 x 18W UV tubes with a power consumption of 36W. The larger 36 Watt UV tube, measuring 48" in length - Containing 2 x 36W UV tubes with a power consumption of 72W. Other features include: Strong Aluminum body and reflector to protect UV tube. Adjustable fixing bracket included as standard. Suitable for use in damp or outdoor environments. Easily accessible UV tubes for quick replacement.

Designed to give operators high levels of background illumination, Johnson and Allen offers two different models in our UV inspection tube line:

  • The smaller 18 Watt UV tube, measuring 24" in length - Containing 2 x 18W UV tubes with a power consumption of 36W.
  • The larger 36 Watt UV tube, measuring 48" in length - Containing 2 x 36W UV tubes with a power consumption of 72W.

Other features include:

  • Strong Aluminum body and reflector to protect UV tube.
  • Adjustable fixing bracket included as standard.
  • Suitable for use in damp or outdoor environments.
  • Easily accessible UV tubes for quick replacement.
Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category UV Light Systems
Product Number UV Strip Lights
Product Name UV Inspection Lamp
Applications Material Identification or Forensics; NDT Inspection
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Large-Area Curing Systems - OmniCure AC8-HD - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 385, 395, 405 nm
View Details
Controlled Lighting - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
UV Inspection Lamp - NeoVU-HM - Johnson and Allen, Ltd.
Johnson and Allen, Ltd.
Specs
Applications Material Identification or Forensics; NDT Inspection
Type Handheld; Head Mount
Features LED
View Details