Johnson and Allen, Ltd. UV Inspection Lamp NeoVU-2 DC

Description
The NeoVU-2 DC is the alternative to the original NeoVU-2, bringing with it the same benefits but with added portability for when a using a mains supply is less than ideal. The NeoVU-2 DC choice of 2 battery packs: 4Ah pack - The smaller of the two packs but still giving 16 hours continuous use. 18Ah pack - Slightly larger but giving 72 hours of continuous use. Other features included: Operates at 12V DC as standard. UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread. ~15,000 hours LED bulb life with easy replacement possible. Almost indestructible thick walled CNC anodised Aluminum body. Highly chemical resistant and solid Polyurethane handle. Compact with no control box required - On/Off switch mounted on the rear of body.
Description
The NeoVU-2 DC is the alternative to the original NeoVU-2, bringing with it the same benefits but with added portability for when a using a mains supply is less than ideal. The NeoVU-2 DC choice of 2 battery packs: 4Ah pack - The smaller of the two packs but still giving 16 hours continuous use. 18Ah pack - Slightly larger but giving 72 hours of continuous use. Other features included: Operates at 12V DC as standard. UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread. ~15,000 hours LED bulb life with easy replacement possible. Almost indestructible thick walled CNC anodised Aluminum body. Highly chemical resistant and solid Polyurethane handle. Compact with no control box required - On/Off switch mounted on the rear of body.

Suppliers

Company
Product
Description
Supplier Links
UV Inspection Lamp - NeoVU-2 DC - Johnson and Allen, Ltd.
Sheffield, United Kingdom
UV Inspection Lamp
NeoVU-2 DC
UV Inspection Lamp NeoVU-2 DC
The NeoVU-2 DC is the alternative to the original NeoVU-2, bringing with it the same benefits but with added portability for when a using a mains supply is less than ideal. The NeoVU-2 DC choice of 2 battery packs: 4Ah pack - The smaller of the two packs but still giving 16 hours continuous use. 18Ah pack - Slightly larger but giving 72 hours of continuous use. Other features included: Operates at 12V DC as standard. UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread. ~15,000 hours LED bulb life with easy replacement possible. Almost indestructible thick walled CNC anodised Aluminum body. Highly chemical resistant and solid Polyurethane handle. Compact with no control box required - On/Off switch mounted on the rear of body.

The NeoVU-2 DC is the alternative to the original NeoVU-2, bringing with it the same benefits but with added portability for when a using a mains supply is less than ideal.

The NeoVU-2 DC choice of 2 battery packs:

  • 4Ah pack - The smaller of the two packs but still giving 16 hours continuous use.
  • 18Ah pack - Slightly larger but giving 72 hours of continuous use.

Other features included:

  • Operates at 12V DC as standard.
  • UV output over 2,000 micro watts per cm sq at 400mm with a 150mm spread.
  • ~15,000 hours LED bulb life with easy replacement possible.
  • Almost indestructible thick walled CNC anodised Aluminum body.
  • Highly chemical resistant and solid Polyurethane handle.
  • Compact with no control box required - On/Off switch mounted on the rear of body.
Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category UV Light Systems
Product Number NeoVU-2 DC
Product Name UV Inspection Lamp
Applications Material Identification or Forensics; NDT Inspection
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Small-Area Curing Systems - OmniCure AC5 - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 395 nm
View Details
Controlled Lighting - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
UV Inspection Torch - Mini-T (High Intensity) - Johnson and Allen, Ltd.
Specs
Applications Material Identification or Forensics; NDT Inspection
Type Focused; Handheld
Features LED
View Details