Johnson and Allen's most powerful UV light, the 400 Watt UV flood produces unparallelled intensities and illumination areas for large scale UV inspection. The lamp is typically mounted on a suitable wall, ceiling or sturdy surface near either a 230V or 110V mains supply.
Features include:
Dual voltage supply, either 230V or 110V
Illumination produced by a cluster of UV producing tubes for increased intensity.
Strong Aluminum control box and lamp head.
Mounting bracket as standard.
UV filter to reduce white light as standard.
Only 135V supply to lamp head for increased safety.
Johnson and Allen's most powerful UV light, the 400 Watt UV flood produces unparallelled intensities and illumination areas for large scale UV inspection. The lamp is typically mounted on a suitable wall, ceiling or sturdy surface near either a 230V or 110V mains supply.
Features include:
- Dual voltage supply, either 230V or 110V
- Illumination produced by a cluster of UV producing tubes for increased intensity.
- Strong Aluminum control box and lamp head.
- Mounting bracket as standard.
- UV filter to reduce white light as standard.
- Only 135V supply to lamp head for increased safety.