Ruskin Company Standard Hinged Access Door - HP ADH24-HP

Description
The ADH24-HP Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure for higher pressure. Continuous, piano-type hinges that give smooth operation.
Datasheet
Description
The ADH24-HP Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure for higher pressure. Continuous, piano-type hinges that give smooth operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Standard Hinged Access Door - HP
ADH24-HP
Standard Hinged Access Door - HP ADH24-HP
The ADH24-HP Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure for higher pressure. Continuous, piano-type hinges that give smooth operation.

The ADH24-HP Double Skin Access Door is constructed of galvanized steel and features:

  • Quick, easy installation wherever duct access is needed.
  • Manual locks, assuring tight door closure for higher pressure.
  • Continuous, piano-type hinges that give smooth operation.
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Doors
Product Number ADH24-HP
Product Name Standard Hinged Access Door - HP
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (SOFT CLOSE)) - AD-GD011-HL - AD-GD011-HL - Sugatsune America, Inc.
Specs
Width 5.38 inch (137 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
High-Speed Fabric Roll-Up Door -  - Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom; RollUp
Width 72 inch (1829 mm)
View Details
Standard Cam Access Door - ADC14 - Ruskin Company
Specs
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
View Details