Ruskin Company SMACNA Hinged Access Door ADH22

Description
The ADH22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
Datasheet
Description
The ADH22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMACNA Hinged Access Door - ADH22 - Ruskin Company
Kansas City, MO, USA
SMACNA Hinged Access Door
ADH22
SMACNA Hinged Access Door ADH22
The ADH22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.

The ADH22 Double Skin Access Door is constructed of galvanized steel and features:

  • Quick, easy installation wherever duct access is needed.
  • Manual locks, assuring tight door closure.
  • Continuous, piano-type hinges that give smooth operation.
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Doors
Product Number ADH22
Product Name SMACNA Hinged Access Door
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-BL - AZ-GD230-BL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Manual Cleanroom Doors -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom
Width 36 to 76.5 inch (914 to 1943 mm)
View Details
Commercial Air Door Series ACC - ACC-64 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 60 to 64 inch (1524 to 1626 mm)
View Details