Ruskin Company Fiberglass Hinged Access Door ADH22F

Description
The ADH22F Double Skin Access Door is a galvanized steel access door for use with insulated duct work and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
Datasheet
Description
The ADH22F Double Skin Access Door is a galvanized steel access door for use with insulated duct work and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Fiberglass Hinged Access Door
ADH22F
Fiberglass Hinged Access Door ADH22F
The ADH22F Double Skin Access Door is a galvanized steel access door for use with insulated duct work and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.

The ADH22F Double Skin Access Door is a galvanized steel access door for use with insulated duct work and features:

  • Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed.
  • Manual locks, assuring tight door closure.
  • Continuous, piano-type hinges that give smooth operation.
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Doors
Product Number ADH22F
Product Name Fiberglass Hinged Access Door
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL - AZ-GD310-BL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Commercial Air Door Series ACC - ACC-64 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 60 to 64 inch (1524 to 1626 mm)
View Details