Ruskin Company Standard Hinged Access Door ADH14

Description
The ADH14 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
Datasheet
Description
The ADH14 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Hinged Access Door - ADH14 - Ruskin Company
Kansas City, MO, USA
Standard Hinged Access Door
ADH14
Standard Hinged Access Door ADH14
The ADH14 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.

The ADH14 Single Skin Access Door is constructed of galvanized steel and features:

  • Quick, easy installation wherever duct access is needed.
  • Manual locks, assuring tight door closure.
  • Continuous, piano-type hinges that give smooth operation.
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Doors
Product Number ADH14
Product Name Standard Hinged Access Door
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL - AZ-GD310-BL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Fire-Rated Cleanroom Door -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom
Width 32 to 36 inch (813 to 914 mm)
View Details
Fiberglass Cam Access Door - ADC12F - Ruskin Company
Specs
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
View Details