Ruskin Company SMACNA Hinged Access Door ADH12

Description
The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
Description
The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
Datasheet
Datasheet Summary
Powered by GS/AI

The ADH12 Hinged Access Door is designed for efficient duct access and is constructed from 22-gauge galvanized steel. It features a single skin design and is equipped with plated steel continuous piano-type hinges for smooth operation. The door includes manual locks to ensure a tight closure and is insulated with 1/2" foil-faced foam. The door dimensions range from a minimum of 6" x 6" to a maximum of 24" x 24". It is rated for a maximum static pressure of 3" w.g. for sizes up to 12" x 12" and 2" w.g. for larger sizes. Installation requires cutting a hole 1-1/8" smaller than the door size. This product is suitable for applications where quick and economical access to duct systems is needed.

Datasheet Summary
Powered by GS/AI

The ADH12 Hinged Access Door is designed for efficient duct access and is constructed from 22-gauge galvanized steel. It features a single skin design and is equipped with plated steel continuous piano-type hinges for smooth operation. The door includes manual locks to ensure a tight closure and is insulated with 1/2" foil-faced foam. The door dimensions range from a minimum of 6" x 6" to a maximum of 24" x 24". It is rated for a maximum static pressure of 3" w.g. for sizes up to 12" x 12" and 2" w.g. for larger sizes. Installation requires cutting a hole 1-1/8" smaller than the door size. This product is suitable for applications where quick and economical access to duct systems is needed.

Suppliers

Company
Product
Description
Supplier Links
SMACNA Hinged Access Door - ADH12 - Ruskin Company
Kansas City, MO, USA
SMACNA Hinged Access Door
ADH12
SMACNA Hinged Access Door ADH12
The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.

The ADH12 Single Skin Access Door is constructed of galvanized steel and features:

  • Quick, easy installation wherever duct access is needed.
  • Manual locks, assuring tight door closure.
  • Continuous, piano-type hinges that give smooth operation.
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Doors
Product Number ADH12
Product Name SMACNA Hinged Access Door
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-HL - AZ-GD230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Automatic Swing Cleanroom Doors -  - Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom
Width 36 to 72 inch (914 to 1829 mm)
View Details
Standard Cam Access Door - ADC24 - Ruskin Company
Specs
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
View Details