DORMA Group Commercial Fixed Sidelite Automatic Sliding Door ESA200

Description
The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required. Emergency Exits The DORMA ESA 200 - For applications requiring emergency egress through sliding panels only. Smooth, clean look The DORMA ESA 200 provides a smooth clean look without horizontal ridges that detract from the appearance of the door. Intelligent, efficient, and technologically advanced The DORMA ESA 200 with five-function program switch, adjustable motion sensor and self-Closing side panels. Selfmonitoring for safety The DORMA ESA 200 is a continuous selfmonitoring control system for an extra measure of safety and efficiency. Exclusive feature - sound-dampening track It reduces operational noise to a mere whisper and stops vibration resonance that can be transferred to building structures.
Description
The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required. Emergency Exits The DORMA ESA 200 - For applications requiring emergency egress through sliding panels only. Smooth, clean look The DORMA ESA 200 provides a smooth clean look without horizontal ridges that detract from the appearance of the door. Intelligent, efficient, and technologically advanced The DORMA ESA 200 with five-function program switch, adjustable motion sensor and self-Closing side panels. Selfmonitoring for safety The DORMA ESA 200 is a continuous selfmonitoring control system for an extra measure of safety and efficiency. Exclusive feature - sound-dampening track It reduces operational noise to a mere whisper and stops vibration resonance that can be transferred to building structures.

Suppliers

Company
Product
Description
Supplier Links
Commercial Fixed Sidelite Automatic Sliding Door - ESA200 - DORMA Group
Ennepetal, Germany
Commercial Fixed Sidelite Automatic Sliding Door
ESA200
Commercial Fixed Sidelite Automatic Sliding Door ESA200
The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required. Emergency Exits The DORMA ESA 200 - For applications requiring emergency egress through sliding panels only. Smooth, clean look The DORMA ESA 200 provides a smooth clean look without horizontal ridges that detract from the appearance of the door. Intelligent, efficient, and technologically advanced The DORMA ESA 200 with five-function program switch, adjustable motion sensor and self-Closing side panels. Selfmonitoring for safety The DORMA ESA 200 is a continuous selfmonitoring control system for an extra measure of safety and efficiency. Exclusive feature - sound-dampening track It reduces operational noise to a mere whisper and stops vibration resonance that can be transferred to building structures.

The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required.

Emergency Exits

The DORMA ESA 200 - For applications requiring emergency egress through sliding panels only.

Smooth, clean look

The DORMA ESA 200 provides a smooth clean look without horizontal ridges that detract from the appearance of the door.

Intelligent, efficient, and technologically advanced

The DORMA ESA 200 with five-function program switch, adjustable motion sensor and self-Closing side panels.

Selfmonitoring for safety

The DORMA ESA 200 is a continuous selfmonitoring control system for an extra measure of safety and efficiency.

Exclusive feature - sound-dampening track

It reduces operational noise to a mere whisper and stops vibration resonance that can be transferred to building structures.

Supplier's Site

Technical Specifications

  DORMA Group
Product Category Doors
Product Number ESA200
Product Name Commercial Fixed Sidelite Automatic Sliding Door
Application Commercial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID W/ DOUBLE DOOR - AZ-DD310-HL - AZ-DD310-HL - Sugatsune America, Inc.
Specs
Width 14.62 inch (371 mm)
Height 11.06 inch (281 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Large-diameter Automatic Revolving Doors - KTC Series - DORMA Group
Specs
Application Commercial; Exterior Doors
Type Revolving
Material Aluminum; Glass
View Details
Commercial Electric Heat Air Door ACCEH - ACCEH-42 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 38 to 42 inch (965 to 1067 mm)
View Details