JiuJiang Ingiant Technology Co., Ltd. Ingiant through hole slip ring for packaging machine

Description
Ingiant through hole slip ring for packaging machine, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us. 2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement. 3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Factory Scene Specification DHK038-10 The main parameters Number of circuits 10 Working temperature “-40℃~+65℃” Rated current 5 circuits/10A, 5 circuits/2A Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Widely used in exhibit/display equipment, hotel, guesthouse revolving door control system,intelligent robots,engineering machinery, packaging equipment, stackers, magnetic llutches,process control equipment, rotation sensors, emergency lighting equipment, defense, security, etc. Our Advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: More than 10 years experienced senior engineers in the industry and 12 people R&D team, provide more professional and reliable solutions for your rotating conduction problems. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. Depending on strong R&D ability and close cooperation with well-know enterprises & research institutes, Ingiant could not only provide standard industrial slip rings, but also customize different slip rings according to customer’s different requirements. 3) Excellent after-sales and technical support service, by providing high-quality products and technical services, Ingiant has become the long-term designated qualified supplier for numerous military units &research institutes, domestic and foreign companies.
Request a Quote
Description
Ingiant through hole slip ring for packaging machine, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us. 2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement. 3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Factory Scene Specification DHK038-10 The main parameters Number of circuits 10 Working temperature “-40℃~+65℃” Rated current 5 circuits/10A, 5 circuits/2A Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Widely used in exhibit/display equipment, hotel, guesthouse revolving door control system,intelligent robots,engineering machinery, packaging equipment, stackers, magnetic llutches,process control equipment, rotation sensors, emergency lighting equipment, defense, security, etc. Our Advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: More than 10 years experienced senior engineers in the industry and 12 people R&D team, provide more professional and reliable solutions for your rotating conduction problems. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. Depending on strong R&D ability and close cooperation with well-know enterprises & research institutes, Ingiant could not only provide standard industrial slip rings, but also customize different slip rings according to customer’s different requirements. 3) Excellent after-sales and technical support service, by providing high-quality products and technical services, Ingiant has become the long-term designated qualified supplier for numerous military units &research institutes, domestic and foreign companies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ingiant through hole slip ring for packaging machine -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Ingiant through hole slip ring for packaging machine
Ingiant through hole slip ring for packaging machine
Ingiant through hole slip ring for packaging machine, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us. 2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement. 3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Factory Scene Specification DHK038-10 The main parameters Number of circuits 10 Working temperature “-40℃~+65℃” Rated current 5 circuits/10A, 5 circuits/2A Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Widely used in exhibit/display equipment, hotel, guesthouse revolving door control system,intelligent robots,engineering machinery, packaging equipment, stackers, magnetic llutches,process control equipment, rotation sensors, emergency lighting equipment, defense, security, etc. Our Advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: More than 10 years experienced senior engineers in the industry and 12 people R&D team, provide more professional and reliable solutions for your rotating conduction problems. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. Depending on strong R&D ability and close cooperation with well-know enterprises & research institutes, Ingiant could not only provide standard industrial slip rings, but also customize different slip rings according to customer’s different requirements. 3) Excellent after-sales and technical support service, by providing high-quality products and technical services, Ingiant has become the long-term designated qualified supplier for numerous military units &research institutes, domestic and foreign companies.

Ingiant through hole slip ring for packaging machine,
rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane,

Specification


Standard Product Outline Drawing


Application Filed

Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings.

Our advantage

1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us.
2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement.
3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products.

Factory Scene

Specification

DHK038-10

The main parameters

Number of circuits

10

Working temperature

“-40℃~+65℃”

Rated current

5 circuits/10A, 5 circuits/2A

Working humidity

<70%

Rated voltage

0~240 VAC/VDC

Protection level

IP54

Insulation resistance

≥1000MΩ @500VDC

Housing material

Aluminum Alloy

Insulation strength

1500 VAC@50Hz,60s,2mA

Electrical contact material

Precious metal

Dynamic resistance variation

<10MΩ

Lead wire specification

Colored Teflon insulated & tinned stranded flexible wire

Rotating speed

0~600rpm

Lead wire length

500mm + 20mm
Application Filed
Widely used in exhibit/display equipment, hotel, guesthouse revolving door control system,intelligent robots,engineering machinery, packaging equipment, stackers, magnetic llutches,process control equipment, rotation sensors, emergency lighting equipment, defense, security, etc.
Our Advantage
1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world.
2) Company advantage: More than 10 years experienced senior engineers in the industry and 12 people R&D team, provide more professional and reliable solutions for your rotating conduction problems. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. Depending on strong R&D ability and close cooperation with well-know enterprises & research institutes, Ingiant could not only provide standard industrial slip rings, but also customize different slip rings according to customer’s different requirements.

3) Excellent after-sales and technical support service, by providing high-quality products and technical services, Ingiant has become the long-term designated qualified supplier for numerous military units &research institutes, domestic and foreign companies.

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Ingiant through hole slip ring for packaging machine
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant solid shaft slip ring for packaging machinery -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Single Channel Hydraulic Rotary Joint DHS156 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 6.14 inch (156 mm)
Features Bi-Directional Rotation
View Details
Ingiant Gas electric slip ring 65mm with 1 0.4Mpa gas channel and 28channels power signals -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 28
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant through bore slip ring for industrial machines -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details