JiuJiang Ingiant Technology Co., Ltd. Ingiant Servo Encoder Slip RingDHS078-48

Description
Ingiant Servo Encoder Slip RingDHS078-48, Slip Ring, Slip Ring For Packing Machine, Slip Ring Rotary Joint, Slip Ring Rotating Connector, slipring, Product Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor power supply. The servo encoder slip ring can save many cables and installation works to transmit data and power. Suitable for all kinds of servo/stepper motor. Ingiant servo encoder slip ring usually use gold contacts to avoid external interference and internal interference. Specification We do special treatment for signal shielding and wiring technology to make sure no packet loss and avoid bit error rate. The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper motor. Ingiant provide modularized & standardized design for widely application areas, our slip ring can be combined with different rate of current and voltage, different signal types, combine with pneumatic and hydraulic all are available. Our QC department with full sets of signal source and insert loss test equipment, make sure every piece of product meet with high quality requirements. We will doing inspection for every single piece before delivery. Feature Special signal shielding and wiring design technology Low torque Low packet loss Gold to gold electric contact Easy install Customized options Channel of the slip ring Current & Voltage Working speed Wire length Position of wire outlet Housing material Protection level Working temperatureProduct Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor power supply. The servo encoder slip ring can save many cables and installation works to transmit data and power. Suitable for all kinds of servo/stepper motor. Ingiant servo encoder slip ring usually use gold contacts to avoid external interference and internal interference. We do special treatment for signal shielding and wiring technology to make sure no packet loss and avoid bit error rate. The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper motor. Ingiant provide modularized & standardized design for widely application areas, our slip ring can be combined with different rate of current and voltage, different signal types, combine with pneumatic and hydraulic all are available. Our QC department with full sets of signal source and insert loss test equipment, make sure every piece of product meet with high quality requirements. We will doing inspection for every single piece before delivery. Feature Special signal shielding and wiring design technology Low torque Low packet loss Gold to gold electric contact Easy install Customized Options Channel of the slip ring Current & Voltage Working speed Wire length Position of wire outlet Housing material Protection level Working temperature
Request a Quote
Description
Ingiant Servo Encoder Slip RingDHS078-48, Slip Ring, Slip Ring For Packing Machine, Slip Ring Rotary Joint, Slip Ring Rotating Connector, slipring, Product Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor power supply. The servo encoder slip ring can save many cables and installation works to transmit data and power. Suitable for all kinds of servo/stepper motor. Ingiant servo encoder slip ring usually use gold contacts to avoid external interference and internal interference. Specification We do special treatment for signal shielding and wiring technology to make sure no packet loss and avoid bit error rate. The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper motor. Ingiant provide modularized & standardized design for widely application areas, our slip ring can be combined with different rate of current and voltage, different signal types, combine with pneumatic and hydraulic all are available. Our QC department with full sets of signal source and insert loss test equipment, make sure every piece of product meet with high quality requirements. We will doing inspection for every single piece before delivery. Feature Special signal shielding and wiring design technology Low torque Low packet loss Gold to gold electric contact Easy install Customized options Channel of the slip ring Current & Voltage Working speed Wire length Position of wire outlet Housing material Protection level Working temperatureProduct Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor power supply. The servo encoder slip ring can save many cables and installation works to transmit data and power. Suitable for all kinds of servo/stepper motor. Ingiant servo encoder slip ring usually use gold contacts to avoid external interference and internal interference. We do special treatment for signal shielding and wiring technology to make sure no packet loss and avoid bit error rate. The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper motor. Ingiant provide modularized & standardized design for widely application areas, our slip ring can be combined with different rate of current and voltage, different signal types, combine with pneumatic and hydraulic all are available. Our QC department with full sets of signal source and insert loss test equipment, make sure every piece of product meet with high quality requirements. We will doing inspection for every single piece before delivery. Feature Special signal shielding and wiring design technology Low torque Low packet loss Gold to gold electric contact Easy install Customized Options Channel of the slip ring Current & Voltage Working speed Wire length Position of wire outlet Housing material Protection level Working temperature
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ingiant Servo Encoder Slip RingDHS078-48 -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Ingiant Servo Encoder Slip RingDHS078-48
Ingiant Servo Encoder Slip RingDHS078-48
Ingiant Servo Encoder Slip RingDHS078-48, Slip Ring, Slip Ring For Packing Machine, Slip Ring Rotary Joint, Slip Ring Rotating Connector, slipring, Product Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor power supply. The servo encoder slip ring can save many cables and installation works to transmit data and power. Suitable for all kinds of servo/stepper motor. Ingiant servo encoder slip ring usually use gold contacts to avoid external interference and internal interference. Specification We do special treatment for signal shielding and wiring technology to make sure no packet loss and avoid bit error rate. The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper motor. Ingiant provide modularized & standardized design for widely application areas, our slip ring can be combined with different rate of current and voltage, different signal types, combine with pneumatic and hydraulic all are available. Our QC department with full sets of signal source and insert loss test equipment, make sure every piece of product meet with high quality requirements. We will doing inspection for every single piece before delivery. Feature Special signal shielding and wiring design technology Low torque Low packet loss Gold to gold electric contact Easy install Customized options Channel of the slip ring Current & Voltage Working speed Wire length Position of wire outlet Housing material Protection level Working temperatureProduct Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor power supply. The servo encoder slip ring can save many cables and installation works to transmit data and power. Suitable for all kinds of servo/stepper motor. Ingiant servo encoder slip ring usually use gold contacts to avoid external interference and internal interference. We do special treatment for signal shielding and wiring technology to make sure no packet loss and avoid bit error rate. The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper motor. Ingiant provide modularized & standardized design for widely application areas, our slip ring can be combined with different rate of current and voltage, different signal types, combine with pneumatic and hydraulic all are available. Our QC department with full sets of signal source and insert loss test equipment, make sure every piece of product meet with high quality requirements. We will doing inspection for every single piece before delivery. Feature Special signal shielding and wiring design technology Low torque Low packet loss Gold to gold electric contact Easy install Customized Options Channel of the slip ring Current & Voltage Working speed Wire length Position of wire outlet Housing material Protection level Working temperature

Ingiant Servo Encoder Slip RingDHS078-48,
Slip Ring, Slip Ring For Packing Machine, Slip Ring Rotary Joint, Slip Ring Rotating Connector, slipring,

Product Description

Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor power supply. The servo encoder slip ring can save many cables and installation works to transmit data and power. Suitable for all kinds of servo/stepper motor.
Ingiant servo encoder slip ring usually use gold contacts to avoid external interference and internal interference.

Specification

We do special treatment for signal shielding and wiring technology to make sure no packet loss and avoid bit error rate.

The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper motor.

Ingiant provide modularized & standardized design for widely application areas, our slip ring can be combined with different rate of current and voltage, different signal types, combine with pneumatic and hydraulic all are available.

Our QC department with full sets of signal source and insert loss test equipment, make sure every piece of product meet with high quality requirements.

We will doing inspection for every single piece before delivery.

Feature

Special signal shielding and wiring design technology
Low torque
Low packet loss
Gold to gold electric contact
Easy install

Customized options

Channel of the slip ring
Current & Voltage
Working speed
Wire length
Position of wire outlet
Housing material
Protection level
Working temperatureProduct Description
Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor power supply. The servo encoder slip ring can save many cables and installation works to transmit data and power. Suitable for all kinds of servo/stepper motor.
Ingiant servo encoder slip ring usually use gold contacts to avoid external interference and internal interference.
We do special treatment for signal shielding and wiring technology to make sure no packet loss and avoid bit error rate.

The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper motor.

Ingiant provide modularized & standardized design for widely application areas, our slip ring can be combined with different rate of current and voltage, different signal types, combine with pneumatic and hydraulic all are available.

Our QC department with full sets of signal source and insert loss test equipment, make sure every piece of product meet with high quality requirements.

We will doing inspection for every single piece before delivery.

Feature
Special signal shielding and wiring design technology
Low torque
Low packet loss
Gold to gold electric contact
Easy install

Customized Options
Channel of the slip ring
Current & Voltage
Working speed
Wire length
Position of wire outlet
Housing material
Protection level
Working temperature

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Ingiant Servo Encoder Slip RingDHS078-48
Speed 0.0 to 600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Micro slip ring out diameter 17mm with 1channel HD-SDI signal (Coaxial radio frequency) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 20
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant 80mm solid shaft slip ring for engineering machinery -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 13
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 240 volts
View Details
7000 & 1115 Series High Speed Rotary Union for Air Punch Clutch -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 3000 to 18000 rpm
View Details
Ingiant customised solid shaft Gigabit Ethernet slip ring transmission of 1 Gigabit Ethernet signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 23
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details