JiuJiang Ingiant Technology Co., Ltd. Flange Slip Ring DHS050

Description
DHS050 Flange Slip Ring Description Ingiant DHS050 Series outer diameter 50mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Industrial machine processing center, rotary table, heavy equipment tower, cable reel, packaging equipment, magnetic clutch, process control equipment, rotation sensor, emergency lighting equipment, robot, exhibition/display equipment, medical equipment, revolving door, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 050-50 mm (4)Total circuits: 101-101 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS050-101-3A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS050-101-3A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS050 Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS050 Flange Slip Ring Technical Parameters DHS050 Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote
Description
DHS050 Flange Slip Ring Description Ingiant DHS050 Series outer diameter 50mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Industrial machine processing center, rotary table, heavy equipment tower, cable reel, packaging equipment, magnetic clutch, process control equipment, rotation sensor, emergency lighting equipment, robot, exhibition/display equipment, medical equipment, revolving door, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 050-50 mm (4)Total circuits: 101-101 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS050-101-3A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS050-101-3A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS050 Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS050 Flange Slip Ring Technical Parameters DHS050 Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Slip Ring DHS050 -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Flange Slip Ring DHS050
Flange Slip Ring DHS050
DHS050 Flange Slip Ring Description Ingiant DHS050 Series outer diameter 50mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Industrial machine processing center, rotary table, heavy equipment tower, cable reel, packaging equipment, magnetic clutch, process control equipment, rotation sensor, emergency lighting equipment, robot, exhibition/display equipment, medical equipment, revolving door, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 050-50 mm (4)Total circuits: 101-101 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS050-101-3A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS050-101-3A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS050 Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS050 Flange Slip Ring Technical Parameters DHS050 Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm

DHS050 Flange Slip Ring Description

Ingiant DHS050 Series outer diameter 50mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models

Typical Applications

Industrial machine processing center, rotary table, heavy equipment tower, cable reel, packaging equipment, magnetic clutch, process control equipment, rotation sensor, emergency lighting equipment, robot, exhibition/display equipment, medical equipment, revolving door, etc.

Product Naming Description


  1. (1)Product type: DH—electric slip ring
  2. (2)Installation method: S—solid shaft slip ring
  3. (3)Outer diameter of solid shaft slip ring: 050-50 mm
  4. (4)Total circuits: 101-101 circuits
  5. (5)The rated current or it will not be marked if it passes through a different rated current for the circuits.
  6. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS050-101-3A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS050-101-3A-002; if there are more of this model in the future, and so on -003 , -004, etc.

DHS050 Flange Slip Ring 2D Standard Drawing

If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you

DHS050 Flange Slip Ring Technical Parameters


DHS050 Flange Slip Ring Wire Specification Table


Lead wire length description:
1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring).
2.Length as required by the customer: L<1000mm, Standard L+20mm
L>1000mm, Standard L+50mm
L>5000mm, Standard L+100mm

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Flange Slip Ring DHS050
Total # of Circuits 101
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant 90mm through hole slip ring is normally used for cable reel -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
Maximum Current 2 to 20 amps
View Details
Ingiant FHS135-31 Slip Ring For Wind Turbine -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Features Military Grade
View Details
Ingiant Photoelectric rotary joint with 3channels fiber optic slip ring and 2channels 30A power -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 2
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant optoelectronic slip rings combined 4-channel fiber optic + 140-channel electrical slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 140
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details