JiuJiang Ingiant Technology Co., Ltd. Flange Slip Ring DHS030

Description
DHS030 Micro Flange Slip Ring Description Ingiant DHS030 Series outer diameter 30 mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications UAV, stabilizer, aircraft model, small aircraft, micro robot, micro CCTV, small high-speed ball, micro PTZ, stage lighting, small measuring instruments and other industries Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring :030-30 mm (4)Total circuits: 6-6 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS030-6-10A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS030-6-10A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS030 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS030 Micro Flange Slip Ring Technical Parameters DHS030 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote
Description
DHS030 Micro Flange Slip Ring Description Ingiant DHS030 Series outer diameter 30 mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications UAV, stabilizer, aircraft model, small aircraft, micro robot, micro CCTV, small high-speed ball, micro PTZ, stage lighting, small measuring instruments and other industries Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring :030-30 mm (4)Total circuits: 6-6 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS030-6-10A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS030-6-10A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS030 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS030 Micro Flange Slip Ring Technical Parameters DHS030 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Slip Ring DHS030 -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Flange Slip Ring DHS030
Flange Slip Ring DHS030
DHS030 Micro Flange Slip Ring Description Ingiant DHS030 Series outer diameter 30 mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications UAV, stabilizer, aircraft model, small aircraft, micro robot, micro CCTV, small high-speed ball, micro PTZ, stage lighting, small measuring instruments and other industries Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring :030-30 mm (4)Total circuits: 6-6 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS030-6-10A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS030-6-10A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS030 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS030 Micro Flange Slip Ring Technical Parameters DHS030 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm

DHS030 Micro Flange Slip Ring Description

Ingiant DHS030 Series outer diameter 30 mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models

Typical Applications

UAV, stabilizer, aircraft model, small aircraft, micro robot, micro CCTV, small high-speed ball, micro PTZ, stage lighting, small measuring instruments and other industries

Product Naming Description


  1. (1)Product type: DH—electric slip ring
  2. (2)Installation method: S—solid shaft slip ring
  3. (3)Outer diameter of solid shaft slip ring :030-30 mm
  4. (4)Total circuits: 6-6 circuits
  5. (5)The rated current or it will not be marked if it passes through a different rated current for the circuits.
  6. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS030-6-10A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS030-6-10A-002; if there are more of this model in the future, and so on -003 , -004, etc.

DHS030 Micro Flange Slip Ring 2D Standard Drawing

If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you

DHS030 Micro Flange Slip Ring Technical Parameters


DHS030 Micro Flange Slip Ring Wire Specification Table


Lead wire length description:
1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring).
2.Length as required by the customer: L<1000mm, Standard L+20mm
L>1000mm, Standard L+50mm
L>5000mm, Standard L+100mm

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Flange Slip Ring DHS030
Total # of Circuits 6
Unlock Full Specs
to access all available technical data

Similar Products

Carbon brush slip ring 50*80*36 2channels high-performance dual-channel carbon brush slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 2
Outer Diameter 3.15 inch (80 mm)
View Details
Optoelectronic hybrid waterproof slip ring diameter 82mm 7-channel electrical combination 3-channel optical fiber -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 7
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant high precision through bore slip ring for industrial machines -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant solid shaft slip ring for port machinery -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 13
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 240 volts
View Details