Golden Collar Technology Co., Ltd . solid ptfe gasket

Description
Our solid ptfe gaskets, made from 100% pure polytetrafluoroethyl ene, are designed for applications that require exceptional chemical resistance and durability. Excellent resistance to corrosive chemicals, high temperatures and pressures. These tetrafluorogaskets provide unmatched reliability, longevity and safety in environments with major concerns such as chemical exposure, extreme temperatures and pressures. Key Features Chemical Resistance PTFE has a high resistance to chemicals, acids and solvents. It is ideal for sealing applications that are harsh. High temperature tolerance: The PTFE gaskets are able to withstand temperatures from -200degC up to +260degC. This ensures reliable performance even in extreme conditions. Non Stick Surface: PTFE’s non-stick properties reduce the chance of contamination of products and allow for easy removal and assembly. Low friction: The low coefficient of friction for PTFE helps to reduce wear, extending gasket life in demanding applications. FDA compliant: solid PTFE gaskets meet FDA standards and are suitable for applications involving food. They can be used in the pharmaceutical and food industries. Applications: Chemical processing equipment Food and beverage processing machines Pharmaceutical Industry Oil and Gas Pipelines Water treatment systems
Request a Quote
Description
Our solid ptfe gaskets, made from 100% pure polytetrafluoroethyl ene, are designed for applications that require exceptional chemical resistance and durability. Excellent resistance to corrosive chemicals, high temperatures and pressures. These tetrafluorogaskets provide unmatched reliability, longevity and safety in environments with major concerns such as chemical exposure, extreme temperatures and pressures. Key Features Chemical Resistance PTFE has a high resistance to chemicals, acids and solvents. It is ideal for sealing applications that are harsh. High temperature tolerance: The PTFE gaskets are able to withstand temperatures from -200degC up to +260degC. This ensures reliable performance even in extreme conditions. Non Stick Surface: PTFE’s non-stick properties reduce the chance of contamination of products and allow for easy removal and assembly. Low friction: The low coefficient of friction for PTFE helps to reduce wear, extending gasket life in demanding applications. FDA compliant: solid PTFE gaskets meet FDA standards and are suitable for applications involving food. They can be used in the pharmaceutical and food industries. Applications: Chemical processing equipment Food and beverage processing machines Pharmaceutical Industry Oil and Gas Pipelines Water treatment systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
solid ptfe gasket -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
solid ptfe gasket
solid ptfe gasket
Our solid ptfe gaskets, made from 100% pure polytetrafluoroethyl ene, are designed for applications that require exceptional chemical resistance and durability. Excellent resistance to corrosive chemicals, high temperatures and pressures. These tetrafluorogaskets provide unmatched reliability, longevity and safety in environments with major concerns such as chemical exposure, extreme temperatures and pressures. Key Features Chemical Resistance PTFE has a high resistance to chemicals, acids and solvents. It is ideal for sealing applications that are harsh. High temperature tolerance: The PTFE gaskets are able to withstand temperatures from -200degC up to +260degC. This ensures reliable performance even in extreme conditions. Non Stick Surface: PTFE’s non-stick properties reduce the chance of contamination of products and allow for easy removal and assembly. Low friction: The low coefficient of friction for PTFE helps to reduce wear, extending gasket life in demanding applications. FDA compliant: solid PTFE gaskets meet FDA standards and are suitable for applications involving food. They can be used in the pharmaceutical and food industries. Applications: Chemical processing equipment Food and beverage processing machines Pharmaceutical Industry Oil and Gas Pipelines Water treatment systems

Our solid ptfe gaskets, made from 100% pure polytetrafluoroethylene, are designed for applications that require exceptional chemical resistance and durability. Excellent resistance to corrosive chemicals, high temperatures and pressures. These tetrafluorogaskets provide unmatched reliability, longevity and safety in environments with major concerns such as chemical exposure, extreme temperatures and pressures.

Key Features

  • Chemical Resistance PTFE has a high resistance to chemicals, acids and solvents. It is ideal for sealing applications that are harsh.
  • High temperature tolerance: The PTFE gaskets are able to withstand temperatures from -200degC up to +260degC. This ensures reliable performance even in extreme conditions.
  • Non Stick Surface: PTFE’s non-stick properties reduce the chance of contamination of products and allow for easy removal and assembly.
  • Low friction: The low coefficient of friction for PTFE helps to reduce wear, extending gasket life in demanding applications.
  • FDA compliant: solid PTFE gaskets meet FDA standards and are suitable for applications involving food. They can be used in the pharmaceutical and food industries.

Applications:

  • Chemical processing equipment
  • Food and beverage processing machines
  • Pharmaceutical Industry
  • Oil and Gas Pipelines
  • Water treatment systems
Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Gaskets and Gasketing
Product Name solid ptfe gasket
Material Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Guide Rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions Outer diameter 15mm can be customized
View Details
ptfe tri clamp gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Glass Filled PTFE Gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
soft ptfe gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details