Golden Collar Technology Co., Ltd . PTFE Pipe Gaskets

Description
As a leading manufacturer of PTFE (Polytetrafluoroethy lene) pipe gaskets, we specialize in producing premium-quality sealing solutions designed to withstand the harshest chemical, thermal, and mechanical conditions. Our gaskets are engineered for reliability, longevity, and superior performance across industries such as chemical processing, pharmaceuticals, petrochemicals, food & beverage, and water treatment. Why Choose Our PTFE Pipe Gaskets? 100% Virgin or Filled PTFE Materials Manufactured using high-purity PTFE for maximum chemical resistance. Optional filler materials (glass, graphite, carbon) for enhanced strength and wear resistance. Unmatched Chemical Resistance Resistant to virtually all aggressive acids, alkalis, and solvents, ensuring leak-free operation in corrosive environments. Extreme Temperature Performance Stable performance from -200°C to +260°C, making them ideal for cryogenic and high-heat applications. FDA & USP Compliance Available Meets stringent hygiene standards for food, pharmaceutical, and biotech industries. Low Friction & Non-Stick Properties Prevents material buildup, reducing downtime and maintenance costs. Customizable Designs Available in full-face, ring-type, envelope (PTFE + rubber core), and filled PTFE variants. Custom sizes, thicknesses, and configurations to match ANSI, DIN, or bespoke flange requirements. Applications Across Industries Chemical Processing Oil & Gas / Petrochemical Pharmaceutical & Biotech Food & Beverage Water & Wastewater Treatment Our Manufacturing Capabilities Precision Cutting & Molding – High-accuracy production for consistent sealing performance. Quality Assurance – Rigorous testing for dimensional stability, pressure resistance, and chemical compatibility. Fast Turnaround & Global Supply – Bulk orders and custom solutions delivered on time.
Request a Quote
Description
As a leading manufacturer of PTFE (Polytetrafluoroethy lene) pipe gaskets, we specialize in producing premium-quality sealing solutions designed to withstand the harshest chemical, thermal, and mechanical conditions. Our gaskets are engineered for reliability, longevity, and superior performance across industries such as chemical processing, pharmaceuticals, petrochemicals, food & beverage, and water treatment. Why Choose Our PTFE Pipe Gaskets? 100% Virgin or Filled PTFE Materials Manufactured using high-purity PTFE for maximum chemical resistance. Optional filler materials (glass, graphite, carbon) for enhanced strength and wear resistance. Unmatched Chemical Resistance Resistant to virtually all aggressive acids, alkalis, and solvents, ensuring leak-free operation in corrosive environments. Extreme Temperature Performance Stable performance from -200°C to +260°C, making them ideal for cryogenic and high-heat applications. FDA & USP Compliance Available Meets stringent hygiene standards for food, pharmaceutical, and biotech industries. Low Friction & Non-Stick Properties Prevents material buildup, reducing downtime and maintenance costs. Customizable Designs Available in full-face, ring-type, envelope (PTFE + rubber core), and filled PTFE variants. Custom sizes, thicknesses, and configurations to match ANSI, DIN, or bespoke flange requirements. Applications Across Industries Chemical Processing Oil & Gas / Petrochemical Pharmaceutical & Biotech Food & Beverage Water & Wastewater Treatment Our Manufacturing Capabilities Precision Cutting & Molding – High-accuracy production for consistent sealing performance. Quality Assurance – Rigorous testing for dimensional stability, pressure resistance, and chemical compatibility. Fast Turnaround & Global Supply – Bulk orders and custom solutions delivered on time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Pipe Gaskets -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
PTFE Pipe Gaskets
PTFE Pipe Gaskets
As a leading manufacturer of PTFE (Polytetrafluoroethy lene) pipe gaskets, we specialize in producing premium-quality sealing solutions designed to withstand the harshest chemical, thermal, and mechanical conditions. Our gaskets are engineered for reliability, longevity, and superior performance across industries such as chemical processing, pharmaceuticals, petrochemicals, food & beverage, and water treatment. Why Choose Our PTFE Pipe Gaskets? 100% Virgin or Filled PTFE Materials Manufactured using high-purity PTFE for maximum chemical resistance. Optional filler materials (glass, graphite, carbon) for enhanced strength and wear resistance. Unmatched Chemical Resistance Resistant to virtually all aggressive acids, alkalis, and solvents, ensuring leak-free operation in corrosive environments. Extreme Temperature Performance Stable performance from -200°C to +260°C, making them ideal for cryogenic and high-heat applications. FDA & USP Compliance Available Meets stringent hygiene standards for food, pharmaceutical, and biotech industries. Low Friction & Non-Stick Properties Prevents material buildup, reducing downtime and maintenance costs. Customizable Designs Available in full-face, ring-type, envelope (PTFE + rubber core), and filled PTFE variants. Custom sizes, thicknesses, and configurations to match ANSI, DIN, or bespoke flange requirements. Applications Across Industries Chemical Processing Oil & Gas / Petrochemical Pharmaceutical & Biotech Food & Beverage Water & Wastewater Treatment Our Manufacturing Capabilities Precision Cutting & Molding – High-accuracy production for consistent sealing performance. Quality Assurance – Rigorous testing for dimensional stability, pressure resistance, and chemical compatibility. Fast Turnaround & Global Supply – Bulk orders and custom solutions delivered on time.

As a leading manufacturer of PTFE (Polytetrafluoroethylene) pipe gaskets, we specialize in producing premium-quality sealing solutions designed to withstand the harshest chemical, thermal, and mechanical conditions. Our gaskets are engineered for reliability, longevity, and superior performance across industries such as chemical processing, pharmaceuticals, petrochemicals, food & beverage, and water treatment.

Why Choose Our PTFE Pipe Gaskets?

100% Virgin or Filled PTFE Materials

  • Manufactured using high-purity PTFE for maximum chemical resistance.
  • Optional filler materials (glass, graphite, carbon) for enhanced strength and wear resistance.

Unmatched Chemical Resistance

  • Resistant to virtually all aggressive acids, alkalis, and solvents, ensuring leak-free operation in corrosive environments.

Extreme Temperature Performance

  • Stable performance from -200°C to +260°C, making them ideal for cryogenic and high-heat applications.

FDA & USP Compliance Available

  • Meets stringent hygiene standards for food, pharmaceutical, and biotech industries.

Low Friction & Non-Stick Properties

  • Prevents material buildup, reducing downtime and maintenance costs.

Customizable Designs

  • Available in full-face, ring-type, envelope (PTFE + rubber core), and filled PTFE variants.
  • Custom sizes, thicknesses, and configurations to match ANSI, DIN, or bespoke flange requirements.

Applications Across Industries

  • Chemical Processing
  • Oil & Gas / Petrochemical
  • Pharmaceutical & Biotech
  • Food & Beverage
  • Water & Wastewater Treatment

Our Manufacturing Capabilities

  • Precision Cutting & Molding – High-accuracy production for consistent sealing performance.
  • Quality Assurance – Rigorous testing for dimensional stability, pressure resistance, and chemical compatibility.
  • Fast Turnaround & Global Supply – Bulk orders and custom solutions delivered on time.
Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Gaskets and Gasketing
Product Name PTFE Pipe Gaskets
Material Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe flange gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 12×16 customizable
View Details
virgin ptfe gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details
ptfe insulated gasket with high temperature resistance -  - Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 50mm * 40mm * 2mm(customizable)
View Details
ptfe envelope gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details